Status
Discontinued
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
70 A
400 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
2.4V @ 15V, 300A
Current - Collector Cutoff (Max)
6 mA
750 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
26.5 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
D1
SP6