☰
APTGT50DA170T1G
APTGT50DA170T1G
Obsolete
Description:  IGBT MODULE 1700V 75A 312W SP1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 13440
APTGT50DA170T1G vs APTGT150DA60TG
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
75 A
225 A
Power - Max
312 W
480 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
1.9V @ 15V, 150A
Current - Collector Cutoff (Max)
250 μA
250 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
9.2 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP1
SP4
Supplier Device Package
SP1
SP4