☰
APTGT50DA170TG
APTGT50DA170TG
Obsolete
Description:  IGBT MODULE 1700V 75A 312W SP4
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 6560
APTGT50DA170TG vs APTGT300DU60G
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
75 A
430 A
Power - Max
312 W
1150 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
1.8V @ 15V, 300A
Current - Collector Cutoff (Max)
250 μA
350 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
24 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
Yes
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP4
SP6
Supplier Device Package
SP4
SP6