IGBT Type
Trench Field Stop
NPT
Configuration
Single
Dual, Common Source
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
120 A
135 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
3.7V @ 15V, 100A
Current - Collector Cutoff (Max)
5 mA
350 μA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
6.9 nF @ 25 V
Operating Temperature
-
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
D1
SP4