☰
APTGT75DA170D1G
APTGT75DA170D1G
Obsolete
Description:  IGBT MODULE 1700V 120A 520W D1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 3840
APTGT75DA170D1G vs APTGF150A60T3AG
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
120 A
230 A
Power - Max
520 W
833 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
2.5V @ 15V, 200A
Current - Collector Cutoff (Max)
5 mA
350 μA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
9 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SP3
Supplier Device Package
D1
SP3