☰
APTGT75DA170D1G
APTGT75DA170D1G
Obsolete
Description:  IGBT MODULE 1700V 120A 520W D1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 3840
APTGT75DA170D1G vs APTGF200DA120D3G
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
120 A
300 A
Power - Max
520 W
1400 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
3.7V @ 15V, 200A
Current - Collector Cutoff (Max)
5 mA
5 mA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
13 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
D-3 Module
Supplier Device Package
D1
D3