IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
120 A
110 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
2.5V @ 15V, 100A
Current - Collector Cutoff (Max)
5 mA
250 μA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
4.3 nF @ 25 V
Operating Temperature
-
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
D1
SP1