IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
120 A
610 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
2.2V @ 15V, 400A
Current - Collector Cutoff (Max)
5 mA
5 mA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
24.6 nF @ 25 V
Operating Temperature
-
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
D-3 Module
Supplier Device Package
D1
D3