☰
APTGT75DA170D1G
APTGT75DA170D1G
Obsolete
Description:  IGBT MODULE 1700V 120A 520W D1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 3840
APTGT75DA170D1G vs APTGT50DH60TG
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Asymmetrical Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
120 A
80 A
Power - Max
520 W
176 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 75A
1.9V @ 15V, 50A
Current - Collector Cutoff (Max)
5 mA
250 μA
Input Capacitance (Cies) @ Vce
6.5 nF @ 25 V
3.15 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
Yes
Operating Temperature
-
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D1
SP4
Supplier Device Package
D1
SP4