BAS70-05
BAS70-05
Active
Description:  SCHOTTKY SOT-23 70V 0.07A
Manufacturer:  Diotec Semiconductor
Datasheet:   BAS70-05 Datasheet
History Price: $0.03100
In Stock: 38800
BAS70-05 vs BAS70TW-7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Diode Configuration
1 Pair Common Cathode
3 Independent
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
70 V
70 V
Current - Average Rectified (Io) (per Diode)
70mA
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
5 ns
Current - Reverse Leakage @ Vr
100 nA @ 50 V
100 nA @ 50 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SOT-23-3 (TO-236)
SOT-363