Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Not For New Designs
Diode Configuration
3 Independent
3 Independent
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
70 V
70 V
Current - Average Rectified (Io) (per Diode)
70mA (DC)
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
-
Current - Reverse Leakage @ Vr
100 nA @ 50 V
10 μA @ 70 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
150 ℃ (Max)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
SOT-563, SOT-666
Supplier Device Package
SOT-363
SOT-666