Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
100 V
Current - Average Rectified (Io)
200mA
150mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
450 mV @ 10 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
-
Current - Reverse Leakage @ Vr
2 μA @ 25 V
2 μA @ 75 V
Capacitance @ Vr, F
10pF @ 1V, 1MHz
20pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SOD-123
Supplier Device Package
SOT-23-3
SOD-123
Operating Temperature - Junction
125 ℃ (Max)
125 ℃