Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Variable Capacitance (Varicaps, Varactors)
/ Infineon Technologies BB 844 E6327
BB 844 E6327
Obsolete
Diodes - Variable Capacitance (Varicaps, Varactors)
Description:
VARIABLE CAPACITANCE DIODE
Manufacturer:
Infineon Technologies
Datasheet:
BB 844 E6327 Datasheet
History Price: Obsolete
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BB 844 E6327 vs BB 565 E7908
Part No
BB 844 E6327
BB 565 E7908
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Capacitance @ Vr, F
13pF @ 8V, 1MHz
2.2pF @ 28V, 1MHz
Capacitance Ratio
3.8
11
Capacitance Ratio Condition
C2/C8
C1/C28
Voltage - Peak Reverse (Max)
18 V
30 V
Diode Type
1 Pair Common Cathode
Single
Q @ Vr, F
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-80
Supplier Device Package
PG-SOT23
SCD-80