☰
BB669
BB669
Active
Description:  VARIABLE CAPACITANCE DIODE
Manufacturer:  Infineon Technologies
Datasheet:   BB669 Datasheet
History Price: $0.02000
In Stock: 4960
BB669 vs BB669E7904
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance @ Vr, F
2.9pF @ 28V, 1MHz
2.9pF @ 28V, 1MHz
Capacitance Ratio
20.9
20.9
Capacitance Ratio Condition
C1/C28
C1/C28
Voltage - Peak Reverse (Max)
30 V
30 V
Diode Type
Single
Single
Q @ Vr, F
-
-
Operating Temperature
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
SC-76, SOD-323
Supplier Device Package
PG-SOD323-2-1
PG-SOD323-2-1