Packaging
Bulk
Tape & Reel (TR)
Current - Collector (Ic) (Max)
100 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
45 V
20 V
Vce Saturation (Max) @ Ib, Ic
650mV @ 5mA, 100mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
15nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
420 @ 2mA, 5V
85 @ 500mA, 1V
Frequency - Transition
100MHz
170MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23-3 (TO-236)
SOT-89