Current - Collector (Ic) (Max)
1 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
20 V
45 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
-
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
420 @ 2mA, 5V
Frequency - Transition
60MHz
100MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-89-3
SOT-23-3 (TO-236)