BCP53F
BCP53F
Active
Description:  BCP53/SOT223/SC-73
Manufacturer:  Nexperia
Datasheet:   BCP53F Datasheet
History Price: $0.10780
In Stock: 10800
BCP53F vs BCP6825TC
Part No
Manufacturer
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 2V
160 @ 500mA, 1V
Power - Max
-
2 W
Frequency - Transition
145MHz
100MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
SOT-223-3