BCP56HX
BCP56HX
Active
Description:  TRANS NPN 80V 1A SOT223
Manufacturer:  Nexperia
Datasheet:   BCP56HX Datasheet
History Price: $0.43000
In Stock: 9200
BCP56HX vs BCP68
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
80 V
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 500mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA (ICBO)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
63 @ 150mA, 2V
85 @ 500mA, 1V
Power - Max
-
1.5 W
Frequency - Transition
100MHz
-
Operating Temperature
175 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
SOT-223-4