BCP68
BCP68
Active
Description:  TRANS NPN 20V 1A SOT223-4
Manufacturer:  Fairchild Semiconductor
Datasheet:   BCP68 Datasheet
History Price: $0.04000
In Stock: 6800
BCP68 vs BCP56TA
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
20 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
40 @ 150mA, 2V
Power - Max
1.5 W
2 W
Frequency - Transition
-
150MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
SOT-223-3