BCP68T1
BCP68T1
Obsolete
Description:  TRANS NPN AUDIO 1A 25V SOT223
Manufacturer:  onsemi
Datasheet:   BCP68T1 Datasheet
History Price: $0.12000
In Stock: 2000
BCP68T1 vs BCP56HX
Part No
Manufacturer
Series
-
Automotive, AEC-Q101
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
63 @ 150mA, 2V
Power - Max
-
-
Frequency - Transition
-
100MHz
Operating Temperature
-
175 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-261-4, TO-261AA
Supplier Device Package
-
SOT-223