Current - Collector (Ic) (Max)
1.5 A
1 A
Voltage - Collector Emitter Breakdown (Max)
20 V
20 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
85 @ 500mA, 1V
Frequency - Transition
-
170MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-261-4, TO-261AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
SOT-223