BCP69
BCP69
Obsolete
Description:  TRANS PNP 20V 1.5A SOT223-4
Manufacturer:  Fairchild Semiconductor
Datasheet:   BCP69 Datasheet
History Price: $0.14000
In Stock: 1200
BCP69 vs BCP69T1
Part No
Series
-
-
Packaging
Bulk
Cut Tape (CT)
Status
Obsolete
Obsolete
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
1.5 A
-
Voltage - Collector Emitter Breakdown (Max)
20 V
-
Vce Saturation (Max) @ Ib, Ic
500mV @ 100mA, 1A
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
85 @ 500mA, 1V
-
Power - Max
1 W
-
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-261-4, TO-261AA
-
Supplier Device Package
SOT-223-4
-