BCV27
BCV27
Active
Description:  TRANS NPN DARL 30V 1.2A SOT23-3
Manufacturer:  onsemi
Datasheet:   BCV27 Datasheet
History Price: $0.37000
In Stock: 5600
BCV27 vs BCV61A,215
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Transistor Type
NPN - Darlington
-
Current - Collector (Ic) (Max)
1.2 A
-
Voltage - Collector Emitter Breakdown (Max)
30 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
-
Power - Max
350 mW
-
Frequency - Transition
220MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
SOT-23-3
-