BCV46,215
BCV46,215
Active
Description:  TRANS PNP DARL 60V 0.5A TO236AB
Manufacturer:  Nexperia
Datasheet:   BCV46,215 Datasheet
History Price: $0.39000
In Stock: 34400
BCV46,215 vs BCV49TA
Part No
Manufacturer
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
PNP - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
10000 @ 100mA, 5V
Power - Max
250 mW
1 W
Frequency - Transition
220MHz
170MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
TO-236AB
SOT-89-3