BCV46TC
BCV46TC
Obsolete
Description:  TRANS PNP DARL 60V 0.5A SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   BCV46TC Datasheet
History Price: Obsolete
In Stock: 0
BCV46TC vs BCV63,215
Part No
Manufacturer
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Transistor Type
PNP - Darlington
2 NPN (Dual)
Current - Collector (Ic) (Max)
500 mA
100mA
Voltage - Collector Emitter Breakdown (Max)
60 V
30V, 6V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
650mV @ 5mA, 100mA, 250mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
110 @ 2mA, 5V / 110 @ 2mA, 700mV
Power - Max
330 mW
250mW
Frequency - Transition
200MHz
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-3
SOT-143B