BCV47TC
BCV47TC
Active
Description:  TRANSISTOR DARL NPN SOT23-3
Manufacturer:  Diodes Inc
Datasheet:   BCV47TC Datasheet
History Price: $0.37000
In Stock: 30400
BCV47TC vs BCV29,115
Part No
Manufacturer
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
30 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
20000 @ 100mA, 5V
Power - Max
330 mW
1.3 W
Frequency - Transition
170MHz
220MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23-3
SOT-89