Packaging
Tape & Reel (TR)
Bulk
Transistor Type
PNP - Darlington
-
Current - Collector (Ic) (Max)
500 mA
-
Voltage - Collector Emitter Breakdown (Max)
60 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
-
Frequency - Transition
200MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-243AA
-
Supplier Device Package
SOT-89-3
-