BCV62,215
BCV62,215
Active
Description:  NEXPERIA BCV62 - SMALL SIGNAL BI
Manufacturer:  NXP Semiconductors
Datasheet:   BCV62,215 Datasheet
History Price: $0.08000
In Stock: 27200
BCV62,215 vs BCV29TA
Part No
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Transistor Type
-
NPN - Darlington
Current - Collector (Ic) (Max)
-
500 mA
Voltage - Collector Emitter Breakdown (Max)
-
30 V
Vce Saturation (Max) @ Ib, Ic
-
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20000 @ 100mA, 5V
Power - Max
-
1 W
Frequency - Transition
-
150MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-243AA
Supplier Device Package
-
SOT-89-3