BCV71
BCV71
Active
Description:  TRANS NPN 60V 0.5A SOT23-3
Manufacturer:  onsemi
Datasheet:   BCV71 Datasheet
History Price: $0.35000
In Stock: 9200
BCV71 vs BCV65,215
Part No
Manufacturer
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Transistor Type
NPN
NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Max)
500 mA
100mA
Voltage - Collector Emitter Breakdown (Max)
60 V
30V
Vce Saturation (Max) @ Ib, Ic
250mV @ 500μA, 10mA
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
110 @ 2mA, 5V
75 @ 2mA, 5V
Power - Max
350 mW
250mW
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-3
SOT-143B