BD677AG
BD677AG
Obsolete
Description:  TRANS NPN DARL 60V 4A TO126
Manufacturer:  onsemi
Datasheet:   BD677AG Datasheet
History Price: Obsolete
In Stock: 44000
BD677AG vs BD682G
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
750 @ 1.5A, 3V
Power - Max
40 W
40 W
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
TO-126
TO-126