BD680
BD680
Active
Description:  TRANS PNP DARL 80V 4A SOT32-3
Manufacturer:  STMicroelectronics
Datasheet:   BD680 Datasheet
History Price: $1.06000
In Stock: 22000
BD680 vs BD682T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Transistor Type
PNP - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
750 @ 1.5A, 3V
Power - Max
40 W
40 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
TO-126