BD680ASTU
BD680ASTU
Active
Description:  TRANS PNP DARL 80V 4A TO126-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BD680ASTU Datasheet
History Price: $0.28000
In Stock: 20400
BD680ASTU vs BD679A
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Transistor Type
PNP - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
80 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
750 @ 2A, 3V
Power - Max
14 W
40 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
SOT-32-3