Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Infineon Technologies BF2030WH6824XTMA1
BF2030WH6824XTMA1
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
MOSFET N-CH 8V 40MA SOT343
Manufacturer:
Infineon Technologies
Datasheet:
BF2030WH6824XTMA1 Datasheet
History Price: Obsolete
In Stock: 33360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BF2030WH6824XTMA1 vs BF245B,112
Part No
BF2030WH6824XTMA1
BF245B,112
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Infineon Technologies
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Transistor Type
N-Channel
N-Channel JFET
Frequency
800MHz
100MHz
Gain
23dB
-
Voltage - Test
5 V
15 V
Current Rating (Amps)
40mA
15mA
Noise Figure
1.5dB
1.5dB
Current - Test
10 mA
-
Power - Output
-
-
Voltage - Rated
8 V
30 V
Mounting Type
-
-
Package / Case
SC-82A, SOT-343
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
PG-SOT343-3D
TO-92-3