☰
BF2030WH6824XTMA1
BF2030WH6824XTMA1
Obsolete
Description:  MOSFET N-CH 8V 40MA SOT343
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 33360
BF2030WH6824XTMA1 vs BF256C
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Transistor Type
N-Channel
N-Channel JFET
Frequency
800MHz
-
Gain
23dB
-
Voltage - Test
5 V
-
Current Rating (Amps)
40mA
18mA
Noise Figure
1.5dB
-
Current - Test
10 mA
-
Power - Output
-
-
Voltage - Rated
8 V
30 V
Mounting Type
-
-
Package / Case
SC-82A, SOT-343
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
PG-SOT343-3D
TO-92-3