BFL4004
BFL4004
Obsolete
Description:  MOSFET N-CH 800V 4.3A TO220FI
Manufacturer:  onsemi
Datasheet:   BFL4004 Datasheet
History Price: $2.94000
In Stock: 48000
BFL4004 vs BFL4001
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bag
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
800 V
900 V
Current - Continuous Drain (Id) @ 25℃
4.3A (Ta)
4.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
2.5Ohm @ 3.25A, 10V
2.7Ohm @ 3.25A, 10V
Vgs(th) (Max) @ Id
4V @ 1mA
-
Gate Charge (Qg) (Max) @ Vgs
36 nC @ 10 V
44 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
710 pF @ 30 V
850 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
2W (Ta), 36W (Tc)
2W (Ta), 37W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-220FI(LS)
TO-220FI(LS)
Package / Case
TO-220-3 Full Pack
TO-220-3 Full Pack