BZV49-C30,115
BZV49-C30,115
Active
Description:  DIODE ZENER 30V 1W SOT89
Manufacturer:  Nexperia
History Price: $0.65000
In Stock: 31120
BZV49-C30,115 vs BZV90-C13,115
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
30 V
13 V
Tolerance
?%
?%
Power - Max
1 W
1.5 W
Impedance (Max) (Zzt)
80 Ohms
30 Ohms
Current - Reverse Leakage @ Vr
50 nA @ 21 V
100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If
1 V @ 50 mA
1 V @ 50 mA
Operating Temperature
-65 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-261-4, TO-261AA
Supplier Device Package
SOT-89
SOT-223