C3D03060E
C3D03060E
Active
Description:  DIODE SIL CARB 600V 11A TO252-2
Manufacturer:  Wolfspeed
Datasheet:   C3D03060E Datasheet
History Price: $2.15000
In Stock: 47200
C3D03060E vs C3D08065A
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
650 V
Current - Average Rectified (Io)
11A
24A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 3 A
1.8 V @ 8 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 600 V
60 μA @ 650 V
Capacitance @ Vr, F
155pF @ 0V, 1MHz
441pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-2
Supplier Device Package
TO-252-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃