C3D08065E
C3D08065E
Active
Description:  DIODE SIL CARB 650V 25.5A TO252
Manufacturer:  Wolfspeed
Datasheet:   C3D08065E Datasheet
History Price: $5.49000
In Stock: 24400
C3D08065E vs C3D03060A
Manufacturer
Series
Z-Rec
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
600 V
Current - Average Rectified (Io)
25.5A
11A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 8 A
1.7 V @ 3 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
50 μA @ 650 V
50 μA @ 600 V
Capacitance @ Vr, F
395pF @ 0V, 1MHz
155pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-2
Supplier Device Package
TO-252-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃