C6D08065G
C6D08065G
Active
Description:  DIODE SIL CARB 650V 30A TO263-2
Manufacturer:  Wolfspeed
Datasheet:   C6D08065G Datasheet
History Price: $3.52000
In Stock: 45200
C6D08065G vs C6D10065E
Manufacturer
Series
-
Z-Rec
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
650 V
650 V
Current - Average Rectified (Io)
30A
35A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 8 A
1.5 V @ 10 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
20 μA @ 650 V
50 μA @ 650 V
Capacitance @ Vr, F
518pF @ 0V, 1MHz
611pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-263-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃