☰
CD5259
CD5259
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD5259 Datasheet
History Price: $1.57500
In Stock: 49360
CD5259 vs CD5992
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
39 V
-
Tolerance
?0%
-
Power - Max
500 mW
-
Impedance (Max) (Zzt)
80 Ohms
-
Current - Reverse Leakage @ Vr
100 nA @ 30 V
-
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
-
Operating Temperature
-65 ℃ ~ 175 ℃
-
Mounting Type
Surface Mount
-
Package / Case
Die
-
Supplier Device Package
Die
-