☰
CD5259B
CD5259B
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD5259B Datasheet
History Price: $1.57500
In Stock: 4300
CD5259B vs CD5259
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
39 V
39 V
Tolerance
?%
?0%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
80 Ohms
80 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 30 V
100 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die