Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology CD5259B
CD5259B
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
CD5259B Datasheet
History Price: $1.57500
In Stock: 4300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD5259B vs CD5259D
Part No
CD5259B
CD5259D
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
39 V
39 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
80 Ohms
80 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 30 V
100 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die