☰
CD759D
CD759D
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD759D Datasheet
History Price: Active
In Stock: 34880
CD759D vs CD752
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
12 V
5.6 V
Tolerance
?%
?0%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
30 Ohms
11 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 9 V
5 μA @ 2.5 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die