CS220-25B
CS220-25B
Obsolete
Description:  SCR 200V 25A TO220
Manufacturer:  Central Semiconductor
Datasheet:   CS220-25B Datasheet
History Price: Obsolete
In Stock: 12800
CS220-25B vs CS220-12B
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Voltage - Off State
200 V
200 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
1.5 V
Current - Gate Trigger (Igt) (Max)
30 mA
15 mA
Voltage - On State (Vtm) (Max)
1.8 V
1.6 V
Current - On State (It (AV)) (Max)
-
-
Current - On State (It (RMS)) (Max)
25 A
12 A
Current - Hold (Ih) (Max)
50 mA
20 mA
Current - Off State (Max)
-
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
-
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3