Series
Zero Recovery
Zero Recovery
Packaging
Tape & Reel (TR)
Tube
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
4A
3.5A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 1 A
1.8 V @ 2 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
100 μA @ 600 V
200 μA @ 600 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
120pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-252-2
TO-263-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃