CSD01060E
CSD01060E
Active
Description:  DIODE SIL CARB 600V 4A TO252-2
Manufacturer:  Wolfspeed
Datasheet:   CSD01060E Datasheet
History Price: $1.55000
In Stock: 26000
CSD01060E vs CSD04060A
Manufacturer
Series
Zero Recovery
Zero Recovery
Packaging
Tube
Tube
Status
Active
Obsolete
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
4A
7A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 1 A
1.8 V @ 4 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
100 μA @ 600 V
200 μA @ 600 V
Capacitance @ Vr, F
80pF @ 0V, 1MHz
220pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-2
Supplier Device Package
TO-252-2
TO-220-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃