CSD06060A
CSD06060A
Obsolete
Description:  DIODE SIL CARB 600V 10A TO220-2
Manufacturer:  Wolfspeed
Datasheet:   CSD06060A Datasheet
History Price: Obsolete
In Stock: 24400
CSD06060A vs CSD01060E-TR
Manufacturer
Series
Zero Recovery
Zero Recovery
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
10A
4A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 6 A
1.8 V @ 1 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
200 μA @ 600 V
100 μA @ 600 V
Capacitance @ Vr, F
340pF @ 0V, 1MHz
80pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃