CSD10060A
CSD10060A
Obsolete
Description:  DIODE SIL CARB 600V 16.5A TO220
Manufacturer:  Wolfspeed
Datasheet:   CSD10060A Datasheet
History Price: Obsolete
In Stock: 40000
CSD10060A vs CSD04060E
Manufacturer
Series
-
Zero Recovery
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Silicon Carbide Schottky
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
16.5A
7A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 10 A
1.8 V @ 4 A
Speed
No Recovery Time >500mA (Io)
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
0 ns
Current - Reverse Leakage @ Vr
200 μA @ 600 V
200 μA @ 600 V
Capacitance @ Vr, F
550pF @ 0V, 1MHz
220pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-2
TO-252-2
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-55 ℃ ~ 175 ℃