D44C11
D44C11
Active
Description:  TRANS NPN 80V 4A TO220
Manufacturer:  NTE Electronics
Datasheet:   D44C11 Datasheet
History Price: $1.52000
In Stock: 9600
D44C11 vs D44T3
Part No
Series
-
D44T
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
80 V
300 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10μA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 200mA, 1V
30 @ 500mA, 10V
Power - Max
30 W
31.2 W
Frequency - Transition
50MHz
15MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220