D44C8
D44C8
Active
Description:  TRANS NPN 60V 4A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   D44C8 Datasheet
History Price: Active
In Stock: 6400
D44C8 vs D44H10TU
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
4 A
8 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 50mA, 1A
-
Current - Collector Cutoff (Max)
10μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 2A, 1V
-
Power - Max
60 W
-
Frequency - Transition
40MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3